API Delevan, Inc. Fixed Inductors ER1537-43JP

Description
20µH Unshielded Molded Inductor 175mA 2.5Ohm Max Axial
Request a Quote Datasheet
Description
20µH Unshielded Molded Inductor 175mA 2.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-43JP-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-43JP-ND
Fixed Inductors ER1537-43JP-ND
20µH Unshielded Molded Inductor 175mA 2.5Ohm Max Axial

20µH Unshielded Molded Inductor 175mA 2.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-43JP-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details