API Delevan, Inc. Fixed Inductors ER1537-39JR

Description
13µH Unshielded Molded Inductor 240mA 1.4Ohm Max Axial
Request a Quote Datasheet
Description
13µH Unshielded Molded Inductor 240mA 1.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-39JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-39JR-ND
Fixed Inductors ER1537-39JR-ND
13µH Unshielded Molded Inductor 240mA 1.4Ohm Max Axial

13µH Unshielded Molded Inductor 240mA 1.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-39JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details