1.22µH Shielded Inductor 16A 2.27mOhm Max Nonstandard, 4 Lead
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PCD1568TR-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |