API Delevan, Inc. Fixed Inductors ER1537-38KR

Description
12µH Unshielded Molded Inductor 265mA 1.1Ohm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Molded Inductor 265mA 1.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-38KR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-38KR-ND
Fixed Inductors ER1537-38KR-ND
12µH Unshielded Molded Inductor 265mA 1.1Ohm Max Axial

12µH Unshielded Molded Inductor 265mA 1.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-38KR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-DKFP-C21C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details