API Delevan, Inc. Fixed Inductors ER1840-30KR

Description
10µH Unshielded Inductor 440mA 605mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Inductor 440mA 605mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1194-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1194-2-ND
Fixed Inductors 1134-1194-2-ND
10µH Unshielded Inductor 440mA 605mOhm Max Axial

10µH Unshielded Inductor 440mA 605mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1194-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1194-1-ND
Fixed Inductors 1134-1194-1-ND
10µH Unshielded Inductor 440mA 605mOhm Max Axial

10µH Unshielded Inductor 440mA 605mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1194-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details