API Delevan, Inc. Fixed Inductors ER1537-74JM

Description
91µH Unshielded Molded Inductor 136mA 4.3Ohm Max Axial
Request a Quote Datasheet
Description
91µH Unshielded Molded Inductor 136mA 4.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-74JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-74JM-ND
Fixed Inductors ER1537-74JM-ND
91µH Unshielded Molded Inductor 136mA 4.3Ohm Max Axial

91µH Unshielded Molded Inductor 136mA 4.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-74JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Leaded Inductors - 1730240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details