API Delevan, Inc. Fixed Inductors ER1537-84JM

Description
150µH Unshielded Molded Inductor 114mA 6.05Ohm Max Axial
Request a Quote Datasheet
Description
150µH Unshielded Molded Inductor 114mA 6.05Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-84JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-84JM-ND
Fixed Inductors ER1537-84JM-ND
150µH Unshielded Molded Inductor 114mA 6.05Ohm Max Axial

150µH Unshielded Molded Inductor 114mA 6.05Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-84JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Leaded Inductors - 1620142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2800 microH
Lead Style Radial; Radial
View Details