API Delevan, Inc. Fixed Inductors ER1537-54JP

Description
36µH Unshielded Molded Inductor 180mA 2.5Ohm Max Axial
Request a Quote Datasheet
Description
36µH Unshielded Molded Inductor 180mA 2.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-54JP-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-54JP-ND
Fixed Inductors ER1537-54JP-ND
36µH Unshielded Molded Inductor 180mA 2.5Ohm Max Axial

36µH Unshielded Molded Inductor 180mA 2.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-54JP-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-018 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details