API Delevan, Inc. Fixed Inductors ER1537-34KR

Description
8.2µH Unshielded Molded Inductor 360mA 600mOhm Max Axial
Request a Quote Datasheet
Description
8.2µH Unshielded Molded Inductor 360mA 600mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-34KR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-34KR-ND
Fixed Inductors ER1537-34KR-ND
8.2µH Unshielded Molded Inductor 360mA 600mOhm Max Axial

8.2µH Unshielded Molded Inductor 360mA 600mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-34KR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details