API Delevan, Inc. Fixed Inductors ER1537-25JR

Description
3.6µH Unshielded Molded Inductor 280mA 2.3Ohm Max Axial
Request a Quote Datasheet
Description
3.6µH Unshielded Molded Inductor 280mA 2.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-25JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-25JR-ND
Fixed Inductors ER1537-25JR-ND
3.6µH Unshielded Molded Inductor 280mA 2.3Ohm Max Axial

3.6µH Unshielded Molded Inductor 280mA 2.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-25JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details