Taiyo Yuden Co., Ltd. Fixed Inductors EST0645T1R5NDGA

Description
1.5µH Shielded Wirewound Inductor 5A 10mOhm Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 5A 10mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-6221-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-6221-2-ND
Fixed Inductors 587-6221-2-ND
1.5µH Shielded Wirewound Inductor 5A 10mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 5A 10mOhm Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, 5A, 30%; Inductance Taiyo Yuden - 94AC8417 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, 5A, 30%; Inductance Taiyo Yuden
94AC8417
Inductor, Aec-Q200, 1.5Uh, 5A, 30%; Inductance Taiyo Yuden 94AC8417
INDUCTOR, AEC-Q200, 1.5UH, 5A, 30%; Inductance:1.5µH; RMS Current (Irms):5A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.5A; Product Range:ES Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1.5UH, 5A, 30%; Inductance:1.5µH; RMS Current (Irms):5A; Inductor Construction:Semishielded; Saturation Current (Isat):5.5A; Product Range:ES Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-6221-2-ND 94AC8417
Product Name Fixed Inductors Inductor, Aec-Q200, 1.5Uh, 5A, 30%; Inductance Taiyo Yuden
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details