Micron Technology, Inc. Memory MT47H256M4HQ-5E:E TR

Description
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 200MHz 600ps 60-FBGA (8x11.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 200MHz 600ps 60-FBGA (8x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1207-2-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 200MHz 600ps 60-FBGA (8x11.5)

SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 200MHz 600ps 60-FBGA (8x11.5)

Buy Now Datasheet
Memory - 557-1207-1-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 200MHz 600ps 60-FBGA (8x11.5)

SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 200MHz 600ps 60-FBGA (8x11.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Memory - MT47H256M4HQ-5E:E TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 60-FBGA (8x11.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 60-FBGA (8x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H256M4HQ-5E:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H256M4HQ-5E:E TR
Integrated Circuits (ICs) - Memory - Memory MT47H256M4HQ-5E:E TR
IC DRAM 1GBIT PARALLEL 60FBGA

IC DRAM 1GBIT PARALLEL 60FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1207-2-ND MT47H256M4HQ-5E:E TR MT47H256M4HQ-5E:E TR MT47H256M4HQ-5E:E TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 60-FBGA BGA; 60-FBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00040269 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers