SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333MHz 450ps 92-FBGA (11x19)
IC DRAM 1GBIT PARALLEL 92FBGA
IC DRAM 1GBIT PARALLEL 92FBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 92-FBGA (11x19)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT47H64M16BT-3:ATR-ND | MT47H64M16BT-3:A TR | MT47H64M16BT-3:A TR | MT47H64M16BT-3:A TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | 92-TFBGA | BGA; 92-TFBGA | ||
| Supply Voltage | 1.7V ~ 1.9V | Surface Mount | 1.7V ~ 1.9V |