Micron Technology, Inc. Memory - SDRAM - MT47H256M8EB-187E:C MT47H256M8EB-187E:C

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Package: 60-TFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 350ps Part Status: Obsolete(EOL) Family Name: MT47H256M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 533MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (9x11.5) Alternative Parts (Cross-Reference): HXB18T2G800AFL-19F; HXB18T2G800AF-19F; W972GG8JB-18; Introduction Date: April 17, 2014 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Package: 60-TFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 350ps Part Status: Obsolete(EOL) Family Name: MT47H256M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 533MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (9x11.5) Alternative Parts (Cross-Reference): HXB18T2G800AFL-19F; HXB18T2G800AF-19F; W972GG8JB-18; Introduction Date: April 17, 2014 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT47H256M8EB-187E:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H256M8EB-187E:C
Memory - SDRAM - MT47H256M8EB-187E:C
Manufacturer: Micron Technology Inc. Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Package: 60-TFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 350ps Part Status: Obsolete(EOL) Family Name: MT47H256M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Manufacturer Homepage: www.micron.com Clock Frequency: 533MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-FBGA (9x11.5) Alternative Parts (Cross-Reference): HXB18T2G800AFL-19F; HXB18T2G800AF-19F; W972GG8JB-18; Introduction Date: April 17, 2014 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TC)
Package: 60-TFBGA
Mounting: SMD
Technology: SDRAM - DDR2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 350ps
Part Status: Obsolete(EOL)
Family Name: MT47H256M8
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.micron.com
Clock Frequency: 533MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-FBGA (9x11.5)
Alternative Parts (Cross-Reference): HXB18T2G800AFL-19F; HXB18T2G800AF-19F; W972GG8JB-18;
Introduction Date: April 17, 2014
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H256M8EB-187E:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H256M8EB-187E:C
Memory IC and Storage Component 774-MT47H256M8EB-187E:C
IC DRAM 2GBIT PAR 60FBGA Product overview: MT47H256M8EB-187E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M8EB-187 E:C can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 60FBGA Product overview: MT47H256M8EB-187E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M8EB-187E:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H256M8EB-187E:C
Integrated Circuits (ICs) - Memory - Memory MT47H256M8EB-187E:C
IC DRAM 2GBIT PAR 60FBGA

IC DRAM 2GBIT PAR 60FBGA

Supplier's Site
Memory - MT47H256M8EB-187E:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 533 MHz 350 ps 60-FBGA (9x11.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 533 MHz 350 ps 60-FBGA (9x11.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 60FBGA

IC DRAM 2GBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H256M8EB-187E:C MT47H256M8EB-187E:C MT47H256M8EB-187E:C MT47H256M8EB-187E:C
Product Name Memory - SDRAM - MT47H256M8EB-187E:C Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.3500 ns 0.3500 ns 0.3500 ns 0.3500 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C128-20/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 128 kbits
View Details