Micron Technology, Inc. Memory MT47H16M16BG-3E:B

Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-FBGA (8x14)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-FBGA (8x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H16M16BG-3E:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-FBGA (8x14)

SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 333MHz 450ps 84-FBGA (8x14)

Buy Now Datasheet
Memory - MT47H16M16BG-3E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-FBGA (8x14)

SDRAM - DDR2 Memory IC 256Mbit Parallel 333 MHz 450 ps 84-FBGA (8x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H16M16BG-3E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H16M16BG-3E:B
Integrated Circuits (ICs) - Memory - Memory MT47H16M16BG-3E:B
IC DRAM 256MBIT PARALLEL 84FBGA

IC DRAM 256MBIT PARALLEL 84FBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 84FBGA

IC DRAM 256MBIT PARALLEL 84FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H16M16BG-3E:B-ND MT47H16M16BG-3E:B MT47H16M16BG-3E:B MT47H16M16BG-3E:B
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 84-FBGA BGA; 84-FBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 5962F1120202QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers