Micron Technology, Inc. Memory MT47H256M4BT-5E:A

Description
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 200MHz 600ps 92-FBGA (11x19)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 200MHz 600ps 92-FBGA (11x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H256M4BT-5E:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 200MHz 600ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 200MHz 600ps 92-FBGA (11x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H256M4BT-5E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H256M4BT-5E:A
Integrated Circuits (ICs) - Memory - Memory MT47H256M4BT-5E:A
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site
Memory - MT47H256M4BT-5E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 92-FBGA (11x19)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H256M4BT-5E:A-ND MT47H256M4BT-5E:A MT47H256M4BT-5E:A MT47H256M4BT-5E:A
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 92-TFBGA BGA BGA; 92-TFBGA
Supply Voltage 1.7V ~ 1.9V 0degC ~ 85degC (TC) 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520966231496 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details