SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)
IC DRAM 2GBIT PARALLEL 84FBGA
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-FBGA (9x12.5)
IC DRAM 2GBIT PARALLEL 84FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-1923-1-ND | MT47H128M16RT-25E XIT:C TR | MT47H128M16RT-25E XIT:C TR | MT47H128M16RT-25E XIT:C TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 84-TFBGA | BGA; 84-TFBGA | ||
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | Surface Mount |