Micron Technology, Inc. Memory - SDRAM - MT47H64M16HR-25:H MT47H64M16HR-25:H

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Family Name: MT47H64M16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-FBGA (8x12.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 400MHz Alternative Parts (Cross-Reference): HXB18T1G160AFL-25E; HXB18T1G160AF-25D; HXB18T1G160AF-25E; Introduction Date: March 21, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Family Name: MT47H64M16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-FBGA (8x12.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 400MHz Alternative Parts (Cross-Reference): HXB18T1G160AFL-25E; HXB18T1G160AF-25D; HXB18T1G160AF-25E; Introduction Date: March 21, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT47H64M16HR-25:H is a DDR2 SDRAM memory component from Quarktwin Technology Ltd., featuring a configuration of 8 Meg x 16 x 8 banks, resulting in a total capacity of 1 Gb. It operates at a voltage of 1.8V ±0.1V and is compatible with JEDEC-standard 1.8V I/O, specifically SSTL_18. The memory supports a differential data strobe option and has an internal architecture that allows for concurrent operations across 8 banks. This memory component offers programmable CAS latency options, with selectable burst lengths of 4 or 8. It has a cycle time of 2.5 ns at CL = 5, corresponding to a data rate of DDR2-800, and is RoHS-compliant. The device is available in an 84-ball FBGA package measuring 8mm x 12.5mm and is suitable for both industrial and automotive temperature ranges. The MT47H64M16HR-25:H also includes features such as on-die termination and supports a refresh count of 8192 cycles.

Datasheet Summary
Powered by GS/AI

The MT47H64M16HR-25:H is a DDR2 SDRAM memory component from Quarktwin Technology Ltd., featuring a configuration of 8 Meg x 16 x 8 banks, resulting in a total capacity of 1 Gb. It operates at a voltage of 1.8V ±0.1V and is compatible with JEDEC-standard 1.8V I/O, specifically SSTL_18. The memory supports a differential data strobe option and has an internal architecture that allows for concurrent operations across 8 banks. This memory component offers programmable CAS latency options, with selectable burst lengths of 4 or 8. It has a cycle time of 2.5 ns at CL = 5, corresponding to a data rate of DDR2-800, and is RoHS-compliant. The device is available in an 84-ball FBGA package measuring 8mm x 12.5mm and is suitable for both industrial and automotive temperature ranges. The MT47H64M16HR-25:H also includes features such as on-die termination and supports a refresh count of 8192 cycles.

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT47H64M16HR-25:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H64M16HR-25:H
Memory - SDRAM - MT47H64M16HR-25:H
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Family Name: MT47H64M16 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 84-FBGA (8x12.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 400MHz Alternative Parts (Cross-Reference): HXB18T1G160AFL-25E; HXB18T1G160AF-25D; HXB18T1G160AF-25E; Introduction Date: March 21, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 400ps
Family Name: MT47H64M16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 84-FBGA (8x12.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 400MHz
Alternative Parts (Cross-Reference): HXB18T1G160AFL-25E; HXB18T1G160AF-25D; HXB18T1G160AF-25E;
Introduction Date: March 21, 2014
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H64M16HR-25:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H64M16HR-25:H
Memory IC and Storage Component 774-MT47H64M16HR-25:H
IC DRAM 1GBIT PARALLEL 84FBGA Product overview: MT47H64M16HR-25:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16HR-25: H can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84FBGA Product overview: MT47H64M16HR-25:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16HR-25:H can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H64M16HR-25:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H64M16HR-25:H
Integrated Circuits (ICs) - Memory - Memory MT47H64M16HR-25:H
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Memory - MT47H64M16HR-25:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H64M16HR-25:H MT47H64M16HR-25:H MT47H64M16HR-25:H MT47H64M16HR-25:H MT47H64M16HR-25:H
Product Name Memory - SDRAM - MT47H64M16HR-25:H Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type BGA; 84-FBGA (8x12.5) BGA; Tray 84-TFBGA BGA BGA; 84-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - 0418A4ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4000 kbits
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details