SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 133MHz 750ps 66-TSOP
Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 750ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 66-TSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC DRAM 128MBIT PARALLEL 66TSOP Product overview: MT46V8M16P-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V8M16P-75:D can be used for catalog matching and distributor lookup.
IC DRAM 128MBIT PARALLEL 66TSOP
SDRAM - DDR Memory IC 128Mbit Parallel 133 MHz 750 ps 66-TSOP
IC DRAM 128MBIT PARALLEL 66TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46V8M16P-75:D-ND | 774-MT46V8M16P-75:D | MT46V8M16P-75:D | MT46V8M16P-75:D | MT46V8M16P-75:D | |
| Product Name | Memory | Memory - SDRAM - MT46V8M16P-75:D | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SOP; 66-TSOP | TSSOP; Tray | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | ||
| Supply Voltage | 2.3V ~ 2.7V | 2.3 V ~ 2.7 V | 2.3V ~ 2.7V | 0degC ~ 70degC (TA) | 2.3V ~ 2.7V |