Micron Technology, Inc. Memory MT46V64M16P-75:A TR

Description
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 133MHz 750ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 133MHz 750ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V64M16P-75:ATR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 133MHz 750ps 66-TSOP

SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 133MHz 750ps 66-TSOP

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 66TSOP

IC DRAM 1GBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Memory - MT46V64M16P-75:A TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 1Gbit Parallel 133 MHz 750 ps 66-TSOP

SDRAM - DDR Memory IC 1Gbit Parallel 133 MHz 750 ps 66-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V64M16P-75:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V64M16P-75:A TR
Integrated Circuits (ICs) - Memory - Memory MT46V64M16P-75:A TR
IC DRAM 1GBIT PARALLEL 66TSOP

IC DRAM 1GBIT PARALLEL 66TSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V64M16P-75:ATR-ND MT46V64M16P-75:A TR MT46V64M16P-75:A TR MT46V64M16P-75:A TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memories - PSRAM (Pseudostatic RAM) - S80KS2563GABHB020 - S80KS2563GABHB020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details