Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400 MHz 400 ps 84-FBGA (9x12.5)
Package: Bulk
Package: 84-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT47H128M16
Categories: Integrated Circuits (ICs)
Case / Package: 84-FBGA (9x12.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0036
SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 400ps 84-FBGA (9x12.5)
IC DRAM 2GBIT PARALLEL 84FBGA Product overview: MT47H128M16PK-25E IT:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H128M16PK-25
IC DRAM 2GBIT PARALLEL 84FBGA
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 84-FBGA (9x12.5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT47H128M16PK-25EIT:C-ND | 774-MT47H128M16PK-25E IT:C | MT47H128M16PK-25E IT:C | MT47H128M16PK-25E IT:C | |
| Product Name | Memory - SDRAM - MT47H128M16PK-25E IT:C | Memory | Memory IC and Storage Component | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | BGA; 84-FBGA (9x12.5) | 84-TFBGA | BGA; Bulk | BGA; 84-TFBGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V |