Micron Technology, Inc. Memory - SDRAM - MT47H64M16NF-25E AAT:M MT47H64M16NF-25E AAT:M

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Supplier Device Package: 84-FBGA (8x12.5) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: MT47H64M16
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Supplier Device Package: 84-FBGA (8x12.5) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: MT47H64M16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT47H64M16NF-25E AAT:M -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H64M16NF-25E AAT:M
Memory - SDRAM - MT47H64M16NF-25E AAT:M
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 400ps Supplier Device Package: 84-FBGA (8x12.5) Temperature Range - Operating: -40°C ~ 105°C (TC) Memory Format: DRAM Clock Frequency: 400MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: MT47H64M16

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 400ps
Supplier Device Package: 84-FBGA (8x12.5)
Temperature Range - Operating: -40°C ~ 105°C (TC)
Memory Format: DRAM
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,368
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
Part Number Series: MT47H64M16

Buy Now
Memory IC and Storage Component - 774-MT47H64M16NF-25E AAT:M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H64M16NF-25E AAT:M
Memory IC and Storage Component 774-MT47H64M16NF-25E AAT:M
IC DRAM 1GBIT PARALLEL 84FBGA Product overview: MT47H64M16NF-25E AAT:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16NF-25E AAT:M can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84FBGA Product overview: MT47H64M16NF-25E AAT:M from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16NF-25E AAT:M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT47H64M16NF-25EAAT:M-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

Buy Now Datasheet
Dram, 64M X 16Bit, -40 To 105Deg C; Dram Type Micron - 80AH8131 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 16Bit, -40 To 105Deg C; Dram Type Micron
80AH8131
Dram, 64M X 16Bit, -40 To 105Deg C; Dram Type Micron 80AH8131
DRAM, 64M X 16BIT, -40 TO 105DEG C; DRAM Type:DDR2; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

DRAM, 64M X 16BIT, -40 TO 105DEG C; DRAM Type:DDR2; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:400MHz; Memory Case Style:TFBGA; No. of Pins:84Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H64M16NF-25E AAT:M
Integrated Circuits (ICs) - Memory - Memory MT47H64M16NF-25E AAT:M
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H64M16NF-25E AAT:M MT47H64M16NF-25EAAT:M-ND 80AH8131 MT47H64M16NF-25E AAT:M MT47H64M16NF-25E AAT:M MT47H64M16NF-25E AAT:M
Product Name Memory - SDRAM - MT47H64M16NF-25E AAT:M Memory IC and Storage Component Memory Dram, 64M X 16Bit, -40 To 105Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 2.5 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 84-TFBGA 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060586 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 4720BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers