Micron Technology, Inc. Memory IC and Storage Component MT46V64M8P-75:D

Description
IC DRAM 512MBIT PARALLEL 66TSOP Product overview: MT46V64M8P-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8P-75:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PARALLEL 66TSOP Product overview: MT46V64M8P-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8P-75:D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT46V64M8P-75:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V64M8P-75:D
Memory IC and Storage Component 774-MT46V64M8P-75:D
IC DRAM 512MBIT PARALLEL 66TSOP Product overview: MT46V64M8P-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8P-75:D can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 66TSOP Product overview: MT46V64M8P-75:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8P-75:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT46V64M8P-75:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT46V64M8P-75:D
Memory - DDR - MT46V64M8P-75:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT46V64M8P-75:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 133 MHz 750 ps 66-TSOP

Buy Now
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V64M8P-75:D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V64M8P-75:D
Integrated Circuits (ICs) - Memory - Memory MT46V64M8P-75:D
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46V64M8P-75:D MT46V64M8P-75:D MT46V64M8P-75:D MT46V64M8P-75:D
Product Name Memory IC and Storage Component Memory - DDR - MT46V64M8P-75:D Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 0.7500 ns 0.7500 ns 0.7500 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details