Micron Technology, Inc. Memory MT46V64M8P-5B IT:J TR

Description
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 66-TSOP
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 66-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V64M8P-5BIT:JTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 66-TSOP

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V64M8P-5B IT:J TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V64M8P-5B IT:J TR
Integrated Circuits (ICs) - Memory - Memory MT46V64M8P-5B IT:J TR
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V64M8P-5BIT:JTR-ND MT46V64M8P-5B IT:J TR MT46V64M8P-5B IT:J TR MT46V64M8P-5B IT:J TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S80KS2564GACHI040-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 256000 kbits
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details