Micron Technology, Inc. Memory IC and Storage Component MT47H64M16HW-3:H

Description
IC DRAM 1GBIT PARALLEL 84FBGA Product overview: MT47H64M16HW-3:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16HW-3:H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 1GBIT PARALLEL 84FBGA Product overview: MT47H64M16HW-3:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16HW-3:H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT47H64M16HW-3:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H64M16HW-3:H
Memory IC and Storage Component 774-MT47H64M16HW-3:H
IC DRAM 1GBIT PARALLEL 84FBGA Product overview: MT47H64M16HW-3:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16HW-3:H can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 84FBGA Product overview: MT47H64M16HW-3:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16HW-3:H can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT47H64M16HW-3:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H64M16HW-3:H
Memory - SDRAM - MT47H64M16HW-3:H
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: 0°C ~ 85°C (TC) Package: 84-TFBGA Mounting: SMD Technology: SDRAM - DDR2 Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 450ps Part Status: Obsolete(EOL) Family Name: MT47H64M16 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 333MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-FBGA (8x12.5) Alternative Parts (Cross-Reference): HXB18T1G160AFL-3D; K4T1G164QE-HCF8000; HXB18T1G160AF-3D; PT476416BG-3; Introduction Date: March 21, 2014 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: 0°C ~ 85°C (TC)
Package: 84-TFBGA
Mounting: SMD
Technology: SDRAM - DDR2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 450ps
Part Status: Obsolete(EOL)
Family Name: MT47H64M16
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 333MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-FBGA (8x12.5)
Alternative Parts (Cross-Reference): HXB18T1G160AFL-3D; K4T1G164QE-HCF8000; HXB18T1G160AF-3D; PT476416BG-3;
Introduction Date: March 21, 2014
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT47H64M16HW-3:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-FBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H64M16HW-3:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H64M16HW-3:H
Integrated Circuits (ICs) - Memory - Memory MT47H64M16HW-3:H
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H64M16HW-3:H MT47H64M16HW-3:H MT47H64M16HW-3:H MT47H64M16HW-3:H MT47H64M16HW-3:H
Product Name Memory IC and Storage Component Memory - SDRAM - MT47H64M16HW-3:H Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip DRAM; DRAM Chip
Access Time 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns 0.4500 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29ADC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details