Micron Technology, Inc. Memory - SDRAM - MT46V64M8CY-5B IT:J MT46V64M8CY-5B IT:J

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (64M x 8) Access Time: 700ps Categories: Integrated Circuits Supplier Device Package: 60-FBGA (8x12.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: MT46V64M8 Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 2.7V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (64M x 8) Access Time: 700ps Categories: Integrated Circuits Supplier Device Package: 60-FBGA (8x12.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: MT46V64M8 Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT46V64M8CY-5B IT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V64M8CY-5B IT:J
Memory - SDRAM - MT46V64M8CY-5B IT:J
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 512Mb (64M x 8) Access Time: 700ps Categories: Integrated Circuits Supplier Device Package: 60-FBGA (8x12.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: MT46V64M8 Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 2.7V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 700ps
Categories: Integrated Circuits
Supplier Device Package: 60-FBGA (8x12.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-TFBGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: MT46V64M8
Manufacturer Pack Quantity: 1,368
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 2.7V

Buy Now
Memory - MT46V64M8CY-5BIT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 60-FBGA (8x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V64M8CY-5B IT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V64M8CY-5B IT:J
Memory IC and Storage Component 774-MT46V64M8CY-5B IT:J
IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V64M8CY-5B IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8CY-5B IT:J can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 60FBGA Product overview: MT46V64M8CY-5B IT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8CY-5B IT:J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V64M8CY-5B IT:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V64M8CY-5B IT:J
Integrated Circuits (ICs) - Memory - Memory MT46V64M8CY-5B IT:J
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site
Memory - MT46V64M8CY-5B IT:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x12.5)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V64M8CY-5BIT:J-ND 774-MT46V64M8CY-5B IT:J MT46V64M8CY-5B IT:J MT46V64M8CY-5B IT:J MT46V64M8CY-5B IT:J
Product Name Memory - SDRAM - MT46V64M8CY-5B IT:J Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details