SDRAM - DDR2 Memory IC 512Mb (128M x 4) Parallel 533MHz 350ps 60-FBGA (8x10)
SDRAM - DDR2 Memory IC 512Mbit Parallel 533 MHz 350 ps 60-FBGA (8x10)
IC DRAM 512MBIT PAR 60FBGA
IC DRAM 512MBIT PARALLEL 60FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT47H128M4CF-187E:G-ND | MT47H128M4CF-187E:G | MT47H128M4CF-187E:G | MT47H128M4CF-187E:G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 60-TFBGA | BGA; 60-TFBGA | BGA |