SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-FBGA (10x12.5)
IC DRAM 512MBIT PARALLEL 84FBGA
IC DRAM 512MBIT PARALLEL 84FBGA
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-FBGA (10x12.5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT47H32M16BN-25:DTR-ND | MT47H32M16BN-25:D TR | MT47H32M16BN-25:D TR | MT47H32M16BN-25:D TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 84-TFBGA | BGA; 84-TFBGA |