Micron Technology, Inc. Memory MT47H64M8CB-25:B

Description
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400MHz 400ps 60-FBGA
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400MHz 400ps 60-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H64M8CB-25:B-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400MHz 400ps 60-FBGA

SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400MHz 400ps 60-FBGA

Buy Now Datasheet
Memory - MT47H64M8CB-25:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 60-FBGA

SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 60-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H64M8CB-25:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H64M8CB-25:B
Integrated Circuits (ICs) - Memory - Memory MT47H64M8CB-25:B
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H64M8CB-25:B-ND MT47H64M8CB-25:B MT47H64M8CB-25:B MT47H64M8CB-25:B
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 60-FBGA BGA; 60-FBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details