Micron Technology, Inc. Memory MT46V64M8BN-6 L:F TR

Description
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 167MHz 700ps 60-FBGA (10x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 167MHz 700ps 60-FBGA (10x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT46V64M8BN-6L:FTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 167MHz 700ps 60-FBGA (10x12.5)

SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 167MHz 700ps 60-FBGA (10x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V64M8BN-6 L:F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V64M8BN-6 L:F TR
Integrated Circuits (ICs) - Memory - Memory MT46V64M8BN-6 L:F TR
IC DRAM 512MBIT PAR 60FBGA

IC DRAM 512MBIT PAR 60FBGA

Supplier's Site
Memory - MT46V64M8BN-6 L:F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 167 MHz 700 ps 60-FBGA (10x12.5)

SDRAM - DDR Memory IC 512Mbit Parallel 167 MHz 700 ps 60-FBGA (10x12.5)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V64M8BN-6L:FTR-ND MT46V64M8BN-6 L:F TR MT46V64M8BN-6 L:F TR MT46V64M8BN-6 L:F TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 60-TFBGA BGA; 60-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - A2C00042678 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers