Micron Technology, Inc. Memory MT47H64M16B7-5E:A TR

Description
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 200MHz 600ps 92-FBGA (11x19)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 200MHz 600ps 92-FBGA (11x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H64M16B7-5E:ATR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 200MHz 600ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 200MHz 600ps 92-FBGA (11x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H64M16B7-5E:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H64M16B7-5E:A TR
Integrated Circuits (ICs) - Memory - Memory MT47H64M16B7-5E:A TR
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site Datasheet
Memory - MT47H64M16B7-5E:A TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 92-FBGA (11x19)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H64M16B7-5E:ATR-ND MT47H64M16B7-5E:A TR MT47H64M16B7-5E:A TR MT47H64M16B7-5E:A TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 92-TFBGA BGA; 92-TFBGA
Supply Voltage 1.7V ~ 1.9V Surface Mount 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 7GA6Y0060 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71024S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details