Micron Technology, Inc. Memory MT47H256M4B7-5E:A TR

Description
SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 92-FBGA (11x19)
Datasheet
Description
SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 92-FBGA (11x19)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H256M4B7-5E:A TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 92-FBGA (11x19)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number MT47H256M4B7-5E:A TR MT47H256M4B7-5E:A TR
Product Name Memory Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.6000 ns 0.6000 ns
Operating Temperature 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details