SDRAM - DDR2 Memory IC 2Gb (512M x 4) Parallel 267MHz 500ps 63-FBGA (8x10)
IC DRAM 2GBIT PARALLEL 63FBGA
IC DRAM 2GBIT PAR 63FBGA
SDRAM - DDR2 Memory IC 2Gbit Parallel 267 MHz 500 ps 63-FBGA (8x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT47H512M4THN-37E:ETR-ND | MT47H512M4THN-37E:E TR | MT47H512M4THN-37E:E TR | MT47H512M4THN-37E:E TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | 63-TFBGA | BGA; 63-TFBGA | ||
| Supply Voltage | 1.7V ~ 1.9V | Surface Mount | 1.7V ~ 1.9V |