Micron Technology, Inc. Memory MT47H128M8B7-37E:A TR

Description
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 267MHz 400ps 92-FBGA (11x19)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 267MHz 400ps 92-FBGA (11x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H128M8B7-37E:ATR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 267MHz 400ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 267MHz 400ps 92-FBGA (11x19)

Buy Now Datasheet
SDRAM - DDR2 Memory IC 1Gbit Parallel 267 MHz 400 ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gbit Parallel 267 MHz 400 ps 92-FBGA (11x19)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H128M8B7-37E:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H128M8B7-37E:A TR
Integrated Circuits (ICs) - Memory - Memory MT47H128M8B7-37E:A TR
IC DRAM 1GBIT PAR 92FBGA

IC DRAM 1GBIT PAR 92FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H128M8B7-37E:ATR-ND MT47H128M8B7-37E:A TR MT47H128M8B7-37E:A TR MT47H128M8B7-37E:A TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type 92-TFBGA BGA; 92-TFBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
600MHz Memory IC and Storage Component - 774-HYB18T256324F-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - Memory - Controllers - N82C08-20 - 928691-N82C08-20 - Win Source Electronics
Specs
Memory Category DRAM Chip
View Details
2 suppliers