SDRAM - DDR Memory IC 1Gb (64M x 16) Parallel 167MHz 700ps 66-TSOP
IC DRAM 1GBIT PAR 167MHZ 66TSOP
IC DRAM 1GBIT PARALLEL 66TSOP
SDRAM - DDR Memory IC 1Gbit Parallel 167 MHz 700 ps 66-TSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46V64M16TG-6T:ATR-ND | MT46V64M16TG-6T:A TR | MT46V64M16TG-6T:A TR | MT46V64M16TG-6T:A TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | ||
| Supply Voltage | 2.3V ~ 2.7V | Surface Mount | 2.3V ~ 2.7V |