Micron Technology, Inc. Memory MT47H32M16BN-5E IT:D TR

Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 200MHz 600ps 84-FBGA (10x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 200MHz 600ps 84-FBGA (10x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H32M16BN-5EIT:DTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 200MHz 600ps 84-FBGA (10x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 200MHz 600ps 84-FBGA (10x12.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H32M16BN-5E IT:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H32M16BN-5E IT:D TR
Memory IC and Storage Component 774-MT47H32M16BN-5E IT:D TR
IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16BN-5E IT:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16BN-5E IT:D TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 84FBGA Product overview: MT47H32M16BN-5E IT:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16BN-5E IT:D TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT47H32M16BN-5E IT:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H32M16BN-5E IT:D TR
Memory - SDRAM - MT47H32M16BN-5E IT:D TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 200 MHz 600 ps 84-FBGA (10x12.5) Package: Reel - TR Package: 84-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT47H32M16 Categories: Integrated Circuits (ICs) Case / Package: 84-FBGA (10x12.5) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0024

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 200 MHz 600 ps 84-FBGA (10x12.5)
Package: Reel - TR
Package: 84-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT47H32M16
Categories: Integrated Circuits (ICs)
Case / Package: 84-FBGA (10x12.5)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024

Buy Now Datasheet
SDRAM - DDR2 Memory IC 512Mbit Parallel 200 MHz 600 ps 84-FBGA (10x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 200 MHz 600 ps 84-FBGA (10x12.5)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H32M16BN-5E IT:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H32M16BN-5E IT:D TR
Integrated Circuits (ICs) - Memory - Memory MT47H32M16BN-5E IT:D TR
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H32M16BN-5EIT:DTR-ND 774-MT47H32M16BN-5E IT:D TR MT47H32M16BN-5E IT:D TR MT47H32M16BN-5E IT:D TR MT47H32M16BN-5E IT:D TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT47H32M16BN-5E IT:D TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 84-TFBGA BGA; Tape & Reel (TR) BGA; 84-FBGA (10x12.5) BGA; 84-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 925 304 335 XF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details