Micron Technology, Inc. Memory IC and Storage Component MT47H512M8WTR-25E:C

Description
IC DRAM 4GBIT PARALLEL 63FBGA Product overview: MT47H512M8WTR-25E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H512M8WTR-25 E:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PARALLEL 63FBGA Product overview: MT47H512M8WTR-25E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H512M8WTR-25 E:C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT47H512M8WTR-25E:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H512M8WTR-25E:C
Memory IC and Storage Component 774-MT47H512M8WTR-25E:C
IC DRAM 4GBIT PARALLEL 63FBGA Product overview: MT47H512M8WTR-25E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H512M8WTR-25 E:C can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 63FBGA Product overview: MT47H512M8WTR-25E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H512M8WTR-25E:C can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT47H512M8WTR-25E:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H512M8WTR-25E:C
Memory - SDRAM - MT47H512M8WTR-25E:C
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 400ps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 63-FBGA (9x11.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 400MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 400ps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 63-FBGA (9x11.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 400MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H512M8WTR-25E:C
Integrated Circuits (ICs) - Memory - Memory MT47H512M8WTR-25E:C
IC DRAM 4GBIT PARALLEL 63FBGA

IC DRAM 4GBIT PARALLEL 63FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 63FBGA

IC DRAM 4GBIT PARALLEL 63FBGA

Supplier's Site
Memory - MT47H512M8WTR-25E:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 4Gbit Parallel 400 MHz 400 ps 63-FBGA (9x11.5)

SDRAM - DDR2 Memory IC 4Gbit Parallel 400 MHz 400 ps 63-FBGA (9x11.5)

Buy Now
IC DRAM 4GBIT PARALLEL 63FBGA

IC DRAM 4GBIT PARALLEL 63FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H512M8WTR-25E:C MT47H512M8WTR-25E:C MT47H512M8WTR-25E:C MT47H512M8WTR-25E:C MT47H512M8WTR-25E:C
Product Name Memory IC and Storage Component Memory - SDRAM - MT47H512M8WTR-25E:C Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 27S23AJC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers