Micron Technology, Inc. Memory - SDRAM - MT47H512M4THN-3:E TR MT47H512M4THN-3:E TR

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 2Gb (512M x 4) Parallel 333 MHz 450 ps 63-FBGA (8x10) Package: Reel - TR Package: 63-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT47H512M4 Categories: Integrated Circuits (ICs) Case / Package: 63-FBGA (8x10) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 2Gb (512M x 4) Parallel 333 MHz 450 ps 63-FBGA (8x10) Package: Reel - TR Package: 63-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT47H512M4 Categories: Integrated Circuits (ICs) Case / Package: 63-FBGA (8x10) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT47H512M4THN-3:E TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H512M4THN-3:E TR
Memory - SDRAM - MT47H512M4THN-3:E TR
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 2Gb (512M x 4) Parallel 333 MHz 450 ps 63-FBGA (8x10) Package: Reel - TR Package: 63-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT47H512M4 Categories: Integrated Circuits (ICs) Case / Package: 63-FBGA (8x10) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: SDRAM - DDR2 Memory IC 2Gb (512M x 4) Parallel 333 MHz 450 ps 63-FBGA (8x10)
Package: Reel - TR
Package: 63-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT47H512M4
Categories: Integrated Circuits (ICs)
Case / Package: 63-FBGA (8x10)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H512M4THN-3:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H512M4THN-3:E TR
Memory IC and Storage Component 774-MT47H512M4THN-3:E TR
IC DRAM 2GBIT PARALLEL 63FBGA Product overview: MT47H512M4THN-3:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H512M4THN-3: E TR can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 63FBGA Product overview: MT47H512M4THN-3:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H512M4THN-3:E TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT47H512M4THN-3:ETR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (512M x 4) Parallel 333MHz 450ps 63-FBGA (8x10)

SDRAM - DDR2 Memory IC 2Gb (512M x 4) Parallel 333MHz 450ps 63-FBGA (8x10)

Buy Now Datasheet
Memory - MT47H512M4THN-3:E TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 63-FBGA (8x10)

SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 63-FBGA (8x10)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 63FBGA

IC DRAM 2GBIT PARALLEL 63FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H512M4THN-3:E TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H512M4THN-3:E TR
Integrated Circuits (ICs) - Memory - Memory MT47H512M4THN-3:E TR
IC DRAM 2GBIT PARALLEL 63FBGA

IC DRAM 2GBIT PARALLEL 63FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H512M4THN-3:E TR MT47H512M4THN-3:ETR-ND MT47H512M4THN-3:E TR MT47H512M4THN-3:E TR MT47H512M4THN-3:E TR
Product Name Memory - SDRAM - MT47H512M4THN-3:E TR Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type BGA; 63-FBGA (8x10) BGA; Tape & Reel (TR) 63-TFBGA BGA; 63-TFBGA
Access Time 0.4500 ns 0.4500 ns 0.4500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 256089-001 04 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SRAM - 71256SA12Y - 857053-71256SA12Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers