Micron Technology, Inc. Memory MT47H64M8CF-187E:G

Description
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 533MHz 350ps 60-FBGA (8x10)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 533MHz 350ps 60-FBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H64M8CF-187E:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 533MHz 350ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 533MHz 350ps 60-FBGA (8x10)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Memory - MT47H64M8CF-187E:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 533 MHz 350 ps 60-FBGA (8x10)

SDRAM - DDR2 Memory IC 512Mbit Parallel 533 MHz 350 ps 60-FBGA (8x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H64M8CF-187E:G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H64M8CF-187E:G
Integrated Circuits (ICs) - Memory - Memory MT47H64M8CF-187E:G
IC DRAM 512MBIT PAR 60FBGA

IC DRAM 512MBIT PAR 60FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H64M8CF-187E:G-ND MT47H64M8CF-187E:G MT47H64M8CF-187E:G MT47H64M8CF-187E:G
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 60-TFBGA BGA; 60-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details