SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333MHz 450ps 84-FBGA (8x12.5)
SDRAM - DDR2 Memory IC 1Gbit Parallel 333 MHz 450 ps 84-FBGA (8x12.5)
IC DRAM 1GBIT PARALLEL 84FBGA
IC DRAM 1GBIT PARALLEL 84FBGA
IC DRAM 1GBIT PARALLEL 84FBGA
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT47H64M16HR-3IT:G-ND | MT47H64M16HR-3 IT:G | MT47H64M16HR-3 IT:G | MT47H64M16HR-3 IT:G | MT47H64M16HR-3 IT:G |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR2; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 84-TFBGA | BGA; 84-TFBGA | 84-TFBGA | BGA | |
| Supply Voltage | 1.7V ~ 1.9V | 1.7V ~ 1.9V | 1.7V ~ 1.9V | -40degC ~ 95degC (TC) |