Micron Technology, Inc. 133MHZ Memory IC and Storage Component MT46V64M4FG-75E:G

Description
IC SDRAM 256MBIT 133MHZ 60FBGA Product overview: MT46V64M4FG-75E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M4FG-75E: G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SDRAM 256MBIT 133MHZ 60FBGA Product overview: MT46V64M4FG-75E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M4FG-75E: G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ Memory IC and Storage Component - 774-MT46V64M4FG-75E:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Memory IC and Storage Component
774-MT46V64M4FG-75E:G
133MHZ Memory IC and Storage Component 774-MT46V64M4FG-75E:G
IC SDRAM 256MBIT 133MHZ 60FBGA Product overview: MT46V64M4FG-75E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M4FG-75E: G can be used for catalog matching and distributor lookup.

IC SDRAM 256MBIT 133MHZ 60FBGA Product overview: MT46V64M4FG-75E:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 133MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M4FG-75E:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT46V64M4FG-75E:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT46V64M4FG-75E:G
Memory - SDRAM - MT46V64M4FG-75E:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (64M x 4) Access Time: 750ps Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 60-FBGA (8x14) Supply Voltage - Operating: 2.3 V to 2.7 V Memory Format: DRAM Max Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (64M x 4)
Access Time: 750ps
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 60-FBGA (8x14)
Supply Voltage - Operating: 2.3 V to 2.7 V
Memory Format: DRAM
Max Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC DRAM 256MBIT PARALLEL 60FBGA

IC DRAM 256MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Memory - MT46V64M4FG-75E:G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 60-FBGA (8x14)

SDRAM - DDR Memory IC 256Mbit Parallel 133 MHz 750 ps 60-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT46V64M4FG-75E:G MT46V64M4FG-75E:G MT46V64M4FG-75E:G
Product Name 133MHZ Memory IC and Storage Component Memory - SDRAM - MT46V64M4FG-75E:G Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 0.7500 ns 0.7500 ns 0.7500 ns 0.7500 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details