Micron Technology, Inc. Memory IC and Storage Component MT47H64M16BT-5E:A

Description
IC DRAM 1GBIT PARALLEL 92FBGA Product overview: MT47H64M16BT-5E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16BT-5E: A can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 1GBIT PARALLEL 92FBGA Product overview: MT47H64M16BT-5E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16BT-5E: A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT47H64M16BT-5E:A is a DDR2 SDRAM memory chip from Quarktwin Technology Ltd. It features a configuration of 64 Meg x 16 with 8 internal banks, allowing for concurrent operations. The device operates at a voltage of +1.8V ±0.1V and is RoHS compliant. It supports JEDEC standard 1.8V I/O and includes options for differential data strobe and duplicate output strobe for x8 configurations. The memory supports programmable CAS latency and burst lengths of 4 or 8, with a cycle time of 5.0ns at CL = 3, corresponding to a data rate of 400 MHz. The chip is available in a 92-ball FBGA package measuring 11mm x 19mm. Additionally, it offers an industrial temperature option, making it suitable for a range of applications. This product is ideal for engineers looking for reliable DDR2 memory solutions with specific performance and operational characteristics.

Datasheet Summary
Powered by GS/AI

The MT47H64M16BT-5E:A is a DDR2 SDRAM memory chip from Quarktwin Technology Ltd. It features a configuration of 64 Meg x 16 with 8 internal banks, allowing for concurrent operations. The device operates at a voltage of +1.8V ±0.1V and is RoHS compliant. It supports JEDEC standard 1.8V I/O and includes options for differential data strobe and duplicate output strobe for x8 configurations. The memory supports programmable CAS latency and burst lengths of 4 or 8, with a cycle time of 5.0ns at CL = 3, corresponding to a data rate of 400 MHz. The chip is available in a 92-ball FBGA package measuring 11mm x 19mm. Additionally, it offers an industrial temperature option, making it suitable for a range of applications. This product is ideal for engineers looking for reliable DDR2 memory solutions with specific performance and operational characteristics.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT47H64M16BT-5E:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H64M16BT-5E:A
Memory IC and Storage Component 774-MT47H64M16BT-5E:A
IC DRAM 1GBIT PARALLEL 92FBGA Product overview: MT47H64M16BT-5E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16BT-5E: A can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 92FBGA Product overview: MT47H64M16BT-5E:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M16BT-5E:A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT47H64M16BT-5E:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 200MHz 600ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 200MHz 600ps 92-FBGA (11x19)

Buy Now Datasheet
Memory - SDRAM - MT47H64M16BT-5E:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H64M16BT-5E:A
Memory - SDRAM - MT47H64M16BT-5E:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 85°C (TC) Features: SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 200 MHz 600 ps 92-FBGA (11x19) Package: Box Package: 92-TFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MT47H64M16 Categories: Integrated Circuits (ICs) Case / Package: 92-FBGA (11x19) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 200 MHz 600 ps 92-FBGA (11x19)
Package: Box
Package: 92-TFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MT47H64M16
Categories: Integrated Circuits (ICs)
Case / Package: 92-FBGA (11x19)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H64M16BT-5E:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H64M16BT-5E:A
Integrated Circuits (ICs) - Memory - Memory MT47H64M16BT-5E:A
IC DRAM 1GBIT PARALLEL 92FBGA

IC DRAM 1GBIT PARALLEL 92FBGA

Supplier's Site
Memory - MT47H64M16BT-5E:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 92-FBGA (11x19)

SDRAM - DDR2 Memory IC 1Gbit Parallel 200 MHz 600 ps 92-FBGA (11x19)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H64M16BT-5E:A MT47H64M16BT-5E:A-ND MT47H64M16BT-5E:A MT47H64M16BT-5E:A MT47H64M16BT-5E:A
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT47H64M16BT-5E:A Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.6000 ns 0.6000 ns 0.6000 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details