SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 267MHz 500ps 84-FBGA (12x12.5)
SDRAM - DDR2 Memory IC 512Mbit Parallel 267 MHz 500 ps 84-FBGA (12x12.5)
IC DRAM 512MBIT PARALLEL 84FBGA
IC DRAM 512MBIT PAR 84FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT47H32M16CC-37EIT:B-ND | MT47H32M16CC-37E IT:B | MT47H32M16CC-37E IT:B | MT47H32M16CC-37E IT:B |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 84-TFBGA | BGA; 84-TFBGA | BGA |