Micron Technology, Inc. Memory MT47H32M16CC-5E IT:B TR

Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 200MHz 600ps 84-FBGA (12x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 200MHz 600ps 84-FBGA (12x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H32M16CC-5EIT:BTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 200MHz 600ps 84-FBGA (12x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 200MHz 600ps 84-FBGA (12x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H32M16CC-5E IT:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H32M16CC-5E IT:B TR
Integrated Circuits (ICs) - Memory - Memory MT47H32M16CC-5E IT:B TR
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site
SDRAM - DDR2 Memory IC 512Mbit Parallel 200 MHz 600 ps 84-FBGA (12x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 200 MHz 600 ps 84-FBGA (12x12.5)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H32M16CC-5EIT:BTR-ND MT47H32M16CC-5E IT:B TR MT47H32M16CC-5E IT:B TR MT47H32M16CC-5E IT:B TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 84-TFBGA BGA BGA; 84-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details