SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 400MHz 400ps 60-FBGA
IC DRAM 512MBIT PARALLEL 60FBGA
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 60-FBGA
IC DRAM 512MBIT PARALLEL 60FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT47H64M8CB-25:BTR-ND | MT47H64M8CB-25:B TR | MT47H64M8CB-25:B TR | MT47H64M8CB-25:B TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | 60-FBGA | BGA | BGA; 60-FBGA |