SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 167MHz 700ps 60-FBGA (8x14)
IC DRAM 256MBIT PARALLEL 60FBGA
IC DRAM 256MBIT PAR 60FBGA
SDRAM - DDR Memory IC 256Mbit Parallel 167 MHz 700 ps 60-FBGA (8x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT46V32M8FG-6L:G-ND | MT46V32M8FG-6 L:G | MT46V32M8FG-6 L:G | MT46V32M8FG-6 L:G |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 60-FBGA | BGA; 60-FBGA |