Micron Technology, Inc. Memory MT47H64M8B6-37E:D TR

Description
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 267MHz 500ps 60-FBGA
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 267MHz 500ps 60-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT47H64M8B6-37E:DTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 267MHz 500ps 60-FBGA

SDRAM - DDR2 Memory IC 512Mb (64M x 8) Parallel 267MHz 500ps 60-FBGA

Buy Now Datasheet
Memory - SDRAM - MT47H64M8B6-37E:D TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H64M8B6-37E:D TR
Memory - SDRAM - MT47H64M8B6-37E:D TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 512Mb (64M x 8) Access Time: 500ps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 60-FBGA Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 267MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 500ps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 60-FBGA
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 267MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT47H64M8B6-37E:D TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H64M8B6-37E:D TR
Memory IC and Storage Component 774-MT47H64M8B6-37E:D TR
IC DRAM 512MBIT PAR 60FBGA Product overview: MT47H64M8B6-37E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M8B6-37E: D TR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 60FBGA Product overview: MT47H64M8B6-37E:D TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H64M8B6-37E:D TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT47H64M8B6-37E:D TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 267 MHz 500 ps 60-FBGA

SDRAM - DDR2 Memory IC 512Mbit Parallel 267 MHz 500 ps 60-FBGA

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H64M8B6-37E:D TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H64M8B6-37E:D TR
Integrated Circuits (ICs) - Memory - Memory MT47H64M8B6-37E:D TR
IC DRAM 512MBIT PAR 60FBGA

IC DRAM 512MBIT PAR 60FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT47H64M8B6-37E:DTR-ND 774-MT47H64M8B6-37E:D TR MT47H64M8B6-37E:D TR MT47H64M8B6-37E:D TR MT47H64M8B6-37E:D TR
Product Name Memory Memory - SDRAM - MT47H64M8B6-37E:D TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 60-FBGA BGA; 60-FBGA BGA; Tape & Reel (TR) BGA; 60-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 4703BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers