Micron Technology, Inc. Memory - DDR - MT46V64M8TG-5B:J MT46V64M8TG-5B:J

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT46V64M8TG-5B:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT46V64M8TG-5B:J
Memory - DDR - MT46V64M8TG-5B:J
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - MT46V64M8TG-5B:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 66-TSOP

SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 200MHz 700ps 66-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-MT46V64M8TG-5B:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT46V64M8TG-5B:J
Memory IC and Storage Component 774-MT46V64M8TG-5B:J
IC DRAM 512MBIT PARALLEL 66TSOP Product overview: MT46V64M8TG-5B:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8TG-5B:J can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 66TSOP Product overview: MT46V64M8TG-5B:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT46V64M8TG-5B:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT46V64M8TG-5B:J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT46V64M8TG-5B:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT46V64M8TG-5B:J
Integrated Circuits (ICs) - Memory - Memory MT46V64M8TG-5B:J
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site
IC DRAM 512MBIT PARALLEL 66TSOP

IC DRAM 512MBIT PARALLEL 66TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT46V64M8TG-5B:J-ND 774-MT46V64M8TG-5B:J MT46V64M8TG-5B:J MT46V64M8TG-5B:J MT46V64M8TG-5B:J
Product Name Memory - DDR - MT46V64M8TG-5B:J Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSSOP; Bulk SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details