Micron Technology, Inc. Memory IC and Storage Component MT47H32M16NF-187E:H

Description
IC DRAM 512MBIT PAR 84FBGA Product overview: MT47H32M16NF-187E:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-187 E:H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 84FBGA Product overview: MT47H32M16NF-187E:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-187 E:H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT47H32M16NF-187E:H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H32M16NF-187E:H
Memory IC and Storage Component 774-MT47H32M16NF-187E:H
IC DRAM 512MBIT PAR 84FBGA Product overview: MT47H32M16NF-187E:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-187 E:H can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 84FBGA Product overview: MT47H32M16NF-187E:H from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H32M16NF-187E:H can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT47H32M16NF-187E:H -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H32M16NF-187E:H
Memory - SDRAM - MT47H32M16NF-187E:H
Manufacturer: Micron Technology Inc. Packaging: Bulk Mounting Style: SMD Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 350ps Categories: Integrated Circuits Supplier Device Package: 84-FBGA (8x12.5) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Memory Format: DRAM Clock Frequency: 533MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 84-TFBGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MT47H32M16 Manufacturer Pack Quantity: 1,368 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Mounting Style: SMD
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 350ps
Categories: Integrated Circuits
Supplier Device Package: 84-FBGA (8x12.5)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 533MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 84-TFBGA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: MT47H32M16
Manufacturer Pack Quantity: 1,368
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now
Memory - MT47H32M16NF-187E:H-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 533MHz 350ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 533MHz 350ps 84-FBGA (8x12.5)

Buy Now Datasheet
Memory - MT47H32M16NF-187E:H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 512Mbit Parallel 533 MHz 350 ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 512Mbit Parallel 533 MHz 350 ps 84-FBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H32M16NF-187E:H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H32M16NF-187E:H
Integrated Circuits (ICs) - Memory - Memory MT47H32M16NF-187E:H
IC DRAM 512MBIT PAR 84FBGA

IC DRAM 512MBIT PAR 84FBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 84FBGA

IC DRAM 512MBIT PARALLEL 84FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H32M16NF-187E:H MT47H32M16NF-187E:H-ND MT47H32M16NF-187E:H MT47H32M16NF-187E:H MT47H32M16NF-187E:H
Product Name Memory IC and Storage Component Memory - SDRAM - MT47H32M16NF-187E:H Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.3500 ns 0.3500 ns 0.3500 ns 0.3500 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-S70KL1281DABHI023TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category PSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details
5 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details