Micron Technology, Inc. Memory IC and Storage Component MT47H256M8EB-25E:C

Description
IC DRAM 2GBIT PARALLEL 60FBGA Product overview: MT47H256M8EB-25E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M8EB-25E :C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 60FBGA Product overview: MT47H256M8EB-25E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M8EB-25E :C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT47H256M8EB-25E:C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT47H256M8EB-25E:C
Memory IC and Storage Component 774-MT47H256M8EB-25E:C
IC DRAM 2GBIT PARALLEL 60FBGA Product overview: MT47H256M8EB-25E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M8EB-25E :C can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 60FBGA Product overview: MT47H256M8EB-25E:C from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT47H256M8EB-25E:C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT47H256M8EB-25E:C -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT47H256M8EB-25E:C
Memory - SDRAM - MT47H256M8EB-25E:C
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR2 Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 400ps Family Name: MT47H256M8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 60-FBGA (9x11.5) Supply Voltage - Operating: 1.7 V to 1.9 V Memory Format: DRAM Max Frequency: 400MHz Alternative Parts (Cross-Reference): MEM2G08D2DABG-25I; HXB18T2G800AF-25D; HXB18T2G800AFL-25D; W972GG8JB-25; Introduction Date: April 17, 2014 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 400ps
Family Name: MT47H256M8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 60-FBGA (9x11.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 400MHz
Alternative Parts (Cross-Reference): MEM2G08D2DABG-25I; HXB18T2G800AF-25D; HXB18T2G800AFL-25D; W972GG8JB-25;
Introduction Date: April 17, 2014
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 557-1588-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 400MHz 400ps 60-FBGA (9x11.5)

SDRAM - DDR2 Memory IC 2Gb (256M x 8) Parallel 400MHz 400ps 60-FBGA (9x11.5)

Buy Now Datasheet
Memory - MT47H256M8EB-25E:C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-FBGA (9x11.5)

SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 400 ps 60-FBGA (9x11.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 60FBGA

IC DRAM 2GBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT47H256M8EB-25E:C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT47H256M8EB-25E:C
Integrated Circuits (ICs) - Memory - Memory MT47H256M8EB-25E:C
IC DRAM 2GBIT PARALLEL 60FBGA

IC DRAM 2GBIT PARALLEL 60FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 60FBGA

IC DRAM 2GBIT PARALLEL 60FBGA

Supplier's Site Datasheet
Dram, 256M X 8Bit, 0 To 85Deg C; Dram Type Micron - 80AH8126 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 8Bit, 0 To 85Deg C; Dram Type Micron
80AH8126
Dram, 256M X 8Bit, 0 To 85Deg C; Dram Type Micron 80AH8126
DRAM, 256M X 8BIT, 0 TO 85DEG C; DRAM Type:DDR2; DRAM Density:2Gbit; DRAM Memory Configuration:256M x 8bit; Clock Frequency:400MHz; Memory Case Style:FBGA; No. of Pins:60Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

DRAM, 256M X 8BIT, 0 TO 85DEG C; DRAM Type:DDR2; DRAM Density:2Gbit; DRAM Memory Configuration:256M x 8bit; Clock Frequency:400MHz; Memory Case Style:FBGA; No. of Pins:60Pins; Supply Voltage Nom:1.8V; Access Time:2.5ns RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT47H256M8EB-25E:C 557-1588-ND MT47H256M8EB-25E:C MT47H256M8EB-25E:C MT47H256M8EB-25E:C MT47H256M8EB-25E:C 80AH8126
Product Name Memory IC and Storage Component Memory - SDRAM - MT47H256M8EB-25E:C Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Dram, 256M X 8Bit, 0 To 85Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - DDR2; DRAM Chip DRAM Chip
Access Time 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 0.4000 ns 2.5 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits 2000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers